Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | - |
LED Lens Color | Green |
Lens Diameter | 0.625" |
Lens Shape | - |
Lens Material | - |
Product Range | - |
Colour | Green |
Lens Height | 0.438" |
LENS CAP, 606-5100/5200 SERIES LED IND | Farnell |
Lens Cap, 606-5100/5200 Series Led Ind | Newark Electronics |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 25P-306G?
Additional datasheets, footprints and schematics for 25P-306G are listed on our Part Details page. You can also find images and similar parts to 25P-306G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25P-306G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25P-306G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25P-306G fall under?
The 25P-306G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 25P-306G when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25P-306G you can contact the distributor directly for product support, shipping queries etc.
Is the 25P-306G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25P-306G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 25P-306G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25P-306G often in real-time on the comparison pages.
What if I can't find stock of 25P-306G?
You can fill out our help required form which you can use to request a quote for 25P-306G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.