25ML220MEFC8X9 Capacitors by Rubycon Corporation

CAP 220µF 25V 20%

Status: Unknown
Series: ML Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.14
6,390
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
312
in stock
Buy Now
Logo for element14
element14
from US$0.11
292
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.11
292
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 25V
Product Range ML Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 9mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 5000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Ripple Current AC 190mA

Alternative Descriptions

Capacitor Al 105deg 220uF 25V 8x9 | RS
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial | Newark Electronics
CAP, 220µF, 25V, 20% | element14
Aluminum Electrolytic Capacitor, 220 uF, 25 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25ML220MEFC8X9?

Additional datasheets, footprints and schematics for 25ML220MEFC8X9 are listed on our Part Details page. You can also find images and similar parts to 25ML220MEFC8X9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25ML220MEFC8X9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ML220MEFC8X9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25ML220MEFC8X9 fall under?

The 25ML220MEFC8X9 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 25ML220MEFC8X9 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25ML220MEFC8X9 you can contact the distributor directly for product support, shipping queries etc.

Is the 25ML220MEFC8X9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25ML220MEFC8X9 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 25ML220MEFC8X9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25ML220MEFC8X9 often in real-time on the comparison pages.

What if I can't find stock of 25ML220MEFC8X9?

You can fill out our help required form which you can use to request a quote for 25ML220MEFC8X9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay