Status: | Unknown |
---|---|
Series: | LSW Series |
RoHS: | Unknown |
Capacitance | 68000µF |
---|---|
Voltage Rating | 25V |
Product Range | LSW Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 51mm |
Lead Spacing | 21.8mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 98mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 98mm |
No. of Pins | 2Pins |
Operating Life Temperature | 105°C |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 3000h |
Ripple Current AC | 10.7mA |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 25V |
CAP, 68000µF, 25V, ALU ELEC, UF, 25V | element14 |
Electrolytic Capacitor, Screw, Lsw Series, 68000 F, 20%, 25 V, 51 Mm Rohs Compliant: Yes |Rubycon 25LSW68000MNB51X98 | Newark Electronics |
Electrolytic Capacitor, 68000 uF, 25 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25LSW68000MNB51X98?
Additional datasheets, footprints and schematics for 25LSW68000MNB51X98 are listed on our Part Details page. You can also find images and similar parts to 25LSW68000MNB51X98 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LSW68000MNB51X98 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LSW68000MNB51X98 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LSW68000MNB51X98 fall under?
The 25LSW68000MNB51X98 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25LSW68000MNB51X98 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LSW68000MNB51X98 you can contact the distributor directly for product support, shipping queries etc.
Is the 25LSW68000MNB51X98 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25LSW68000MNB51X98 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 25LSW68000MNB51X98.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LSW68000MNB51X98 often in real-time on the comparison pages.
What if I can't find stock of 25LSW68000MNB51X98?
You can fill out our help required form which you can use to request a quote for 25LSW68000MNB51X98 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.