Status: | Unknown |
---|---|
Series: | 16Kbit SPI Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 16Kbit |
EEPROM Memory Configuration | 2K x 8bit |
Clock Frequency | 10MHz |
Memory Case Style | TSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 16Kbit SPI Serial EEPROM |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16K SPI 2K X 8, 32B PAGE, 2.5V SER EE | Microchip Technology |
Serial Eeprom, 16Kbit, 10Mhz, Tssop-8 | Newark Electronics |
EEPROM Serial-SPI 16K-bit 2K x 8 3.3V/5V 8-Pin TSSOP Tube | Avnet America |
EEPROM, 16KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25LC160B-I/ST?
Additional datasheets, footprints and schematics for 25LC160B-I/ST are listed on our Part Details page. You can also find images and similar parts to 25LC160B-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC160B-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC160B-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC160B-I/ST fall under?
The 25LC160B-I/ST is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to 25LC160B-I/ST when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC160B-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC160B-I/ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25LC160B-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for 25LC160B-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC160B-I/ST often in real-time on the comparison pages.
What if I can't find stock of 25LC160B-I/ST?
You can fill out our help required form which you can use to request a quote for 25LC160B-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.