Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Density (Organization) | 16K bits (x8) |
---|---|
Endurance | 1,000,000 |
Max. Clock Freq. | 10 MHz |
Memory Organization | 2 |
Min CLock Freq. | 5 MHz |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 32 |
ProgMemoryKB | 2.00 |
Write Current | 3 |
Write Protected | True |
Write Speed (ms) | 5 |
ESD | 4000V |
Memory Org | x8 |
Memory Size | 16K |
Memory Size Num | 16000 |
Read Current | 6 |
Write Protect Scheme | Quarter, Half, Whole Array |
Automotive Qualified | True |
Temperature Range | -40C to +85C |
16K, 2K X 8, 32B PAGE, 2.5V SER EE IND | Microchip Technology Inc. 25LC160B-I/P | RS Americas |
Serial Eeprom, 16Kbit, 10Mhz, Dip-8 | Newark Electronics |
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP | Future Electronics |
EEPROM Serial-SPI 16K-bit 2K x 8 3.3V/5V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a 25LC160B-I/P?
Additional datasheets, footprints and schematics for 25LC160B-I/P are listed on our Part Details page. You can also find images and similar parts to 25LC160B-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC160B-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC160B-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC160B-I/P fall under?
The 25LC160B-I/P is listed under 25LC160B.
Can I view similar or alternative parts?
You can view similar parts to 25LC160B-I/P when available in the 25LC160B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC160B-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC160B-I/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25LC160B-I/P have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 25LC160B-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC160B-I/P often in real-time on the comparison pages.
What if I can't find stock of 25LC160B-I/P?
You can fill out our help required form which you can use to request a quote for 25LC160B-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.