Status: | Active |
---|---|
Series: | 25LC128 |
RoHS: | Compliant |
16,384 x 8-bit (128 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 µA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Extended+ (H): -40°C to +150°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN |
Pins | Packaging | 8 | PDIP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Data Sheets |
---|
25AA128/25LC128 128K SPI Bus Serial EEPROM |
25LCXXX 8K-256K SPI Serial EEPROM High-Temp Family Data Sheet |
Board Design Files |
---|
Verilog Model - 25xx128 Devices |
IBIS Model - 25xx128 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Eeprom, Aec-Q100, 128Kbit, -40To125Deg C | Newark Electronics |
EEPROM Serial-SPI 128K-bit 16K x 8 3.3V/5V 8-Pin PDIP Tube | Avnet America |
128K SPI SERIAL EEPROM W/ 64-BYTE PAGE, 2.5V | Microchip Technology |
128k, 16K X 8 , 2.5V SER EE EXT | Microchip Technology Inc. 25LC128-E/P | RS Americas |
EEPROM, AEC-Q100, 128KBIT, -40TO125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25LC128-E/P?
Additional datasheets, footprints and schematics for 25LC128-E/P are listed on our Part Details page. You can also find images and similar parts to 25LC128-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC128-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC128-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC128-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC128-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC128-E/P have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 25LC128-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC128-E/P often in real-time on the comparison pages.
What if I can't find stock of 25LC128-E/P?
You can fill out our help required form which you can use to request a quote for 25LC128-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.