Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.67
|
3,710
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
E/W Cycles | 1 |
---|---|
Density (Organization) | 4K bits (x8) |
Endurance | 1,000,000 |
Max. Clock Freq. | 3 MHz |
Memory Organization | 2 |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 16 |
ProgMemoryKB | 0.50 |
Write Protected | True |
Write Speed (ms) | 5 |
Automotive Qualified | True |
Temperature Range | -40C to +85C |
4K, 512 X 8 , 2.5V Ser Ee Ind Rohs Compliant: Yes |Microchip 25LC040-I/P | Newark Electronics |
25LC040 Series 4 Kbit (512 x 8) 5.5 V Through Hole SPI Bus Serial EEPROM - DIP-8 | Future Electronics |
EEPROM Serial-Microwire 4K-bit 512 x 8 3.3V/5V 8-Pin PDIP Tube | Avnet America |
Microchip 25LC040-I/P Serial EEPROM Memory,4kbit,475ns,2.5 to 5.5V 8-Pin PDIP | Microchip Technology Inc. 25LC040-I/P | RS Americas |
EEPROM, 4KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25LC040-I/P?
Additional datasheets, footprints and schematics for 25LC040-I/P are listed on our Part Details page. You can also find images and similar parts to 25LC040-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC040-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC040-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC040-I/P fall under?
The 25LC040-I/P is listed under 25LC040.
Can I view similar or alternative parts?
You can view similar parts to 25LC040-I/P when available in the 25LC040 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC040-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC040-I/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25LC040-I/P have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 25LC040-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC040-I/P often in real-time on the comparison pages.
What if I can't find stock of 25LC040-I/P?
You can fill out our help required form which you can use to request a quote for 25LC040-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.