Status: | Active |
---|---|
Series: | 25LC010A |
RoHS: | Compliant |
128 x 8-bit (1 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 uA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40Ā°C to 85Ā°C |
Extended (E): -40Ā°C to +125Ā°C |
Extended+ (H): -40Ā°C to +150Ā°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and rotated TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23 |
Density (Organization) | 1 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
1-Kbit SPI Bus Serial EEPROM |
25LC010A/25LC020A/25LC040A 1-Kbit to 4-Kbit Serial EEPROM High Temp Family Data Sheet |
Board Design Files |
---|
Verilog Model - 25xx010A Devices |
IBIS Model - 25xx010A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLABĀ® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
1K, 128 x 8, 2.5V SER EE | Microchip Technology |
EEPROM, 1KBIT, -40 TO 85DEG C | Farnell Contract |
Eeprom, 1Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-SPI 1K-bit 128 x 8 3.3V/5V 8-Pin MSOP T/R | Avnet America |
1K, 128 X 8, 2.5V SER EE IND | Microchip Technology Inc. 25LC010AT-I/MS | RS Americas |
Where can I find additional details, specifications and documents for a 25LC010AT-I/MS?
Additional datasheets, footprints and schematics for 25LC010AT-I/MS are listed on our Part Details page. You can also find images and similar parts to 25LC010AT-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC010AT-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC010AT-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC010AT-I/MS fall under?
The 25LC010AT-I/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 25LC010AT-I/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC010AT-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC010AT-I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC010AT-I/MS have stock available?
Authorised distributors including Microchip Technology, Farnell Contract, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 25LC010AT-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC010AT-I/MS often in real-time on the comparison pages.
What if I can't find stock of 25LC010AT-I/MS?
You can fill out our help required form which you can use to request a quote for 25LC010AT-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.