Status: | Active |
---|---|
Series: | 25LC010A |
RoHS: | Compliant |
128 x 8-bit (1 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 uA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Extended+ (H): -40°C to +150°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and rotated TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23 |
Density (Organization) | 1 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
1-Kbit SPI Bus Serial EEPROM |
25LC010A/25LC020A/25LC040A 1-Kbit to 4-Kbit Serial EEPROM High Temp Family Data Sheet |
Board Design Files |
---|
Verilog Model - 25xx010A Devices |
IBIS Model - 25xx010A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
EEPROM SPI 1KBit 128x8 3.3V/5V TDFN8EP | RS |
1K, 128 X 8, 2.5V Ser Ee Ext 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip 25LC010AT-E/MNY | Newark Electronics |
EEPROM Serial-SPI 1K-bit 128 x 8 3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
1K, 128 X 8, 2.5V SER EE EXT | Microchip Technology |
Microchip 25LC010AT-E/MNY EEPROM Memory Chip,1kbit,100ns,2.5 to 5.5V 8-Pin TDFN | Microchip Technology Inc. 25LC010AT-E/MNY | RS Americas |
EEPROM, 1KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25LC010AT-E/MNY?
Additional datasheets, footprints and schematics for 25LC010AT-E/MNY are listed on our Part Details page. You can also find images and similar parts to 25LC010AT-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC010AT-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC010AT-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC010AT-E/MNY fall under?
The 25LC010AT-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 25LC010AT-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC010AT-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC010AT-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC010AT-E/MNY have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 25LC010AT-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC010AT-E/MNY often in real-time on the comparison pages.
What if I can't find stock of 25LC010AT-E/MNY?
You can fill out our help required form which you can use to request a quote for 25LC010AT-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.