Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | AU EU UK US |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
ADAPTOR, AC-DC, 12V, 2.5A | element14 |
Adaptor, Ac-Dc, 12V, 2.5A | Newark Electronics |
Ideal Power 25HK-AB-120A250-CP6 30W Interchangeable Plugtop PSU 12V 2.5A | Rapid Electronics |
Where can I find additional details, specifications and documents for a 25HK-AB-120A250-CP6?
Additional datasheets, footprints and schematics for 25HK-AB-120A250-CP6 are listed on our Part Details page. You can also find images and similar parts to 25HK-AB-120A250-CP6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25HK-AB-120A250-CP6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25HK-AB-120A250-CP6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25HK-AB-120A250-CP6 fall under?
The 25HK-AB-120A250-CP6 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 25HK-AB-120A250-CP6 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25HK-AB-120A250-CP6 you can contact the distributor directly for product support, shipping queries etc.
Is the 25HK-AB-120A250-CP6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25HK-AB-120A250-CP6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 25HK-AB-120A250-CP6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25HK-AB-120A250-CP6 often in real-time on the comparison pages.
What if I can't find stock of 25HK-AB-120A250-CP6?
You can fill out our help required form which you can use to request a quote for 25HK-AB-120A250-CP6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.