Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Width | 57.15mm |
---|---|
External Height | 58.74mm |
Raceway / Duct Color | Ivory |
Raceway / Duct Material | Steel |
Accessory Type | Vertical Tel-Power Pole |
For Use With | Communiation Cable & Wire |
RoHS Compliant | No |
Power Outlet Strip | Newark Electronics |
Where can I find additional details, specifications and documents for a 25DTP4?
Additional datasheets, footprints and schematics for 25DTP4 are listed on our Part Details page. You can also find images and similar parts to 25DTP4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25DTP4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25DTP4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25DTP4 fall under?
The 25DTP4 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to 25DTP4 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25DTP4 you can contact the distributor directly for product support, shipping queries etc.
Is the 25DTP4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25DTP4 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 25DTP4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25DTP4 often in real-time on the comparison pages.
What if I can't find stock of 25DTP4?
You can fill out our help required form which you can use to request a quote for 25DTP4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.