Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
E/W Cycles | 1 |
---|---|
Density (Organization) | 16K bits (x8) |
Endurance | 1000000 |
Max. Clock Freq. | 3 MHz |
Memory Organization | 2 |
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.6 |
Page Size (bytes) | 16 |
ProgMemoryKB | 2.00 |
Write Speed (ms) | 5 |
Automotive Qualified | True |
Temperature Range | 0C to +70C |
Eeprom, 16Kbit, 0 To 70Deg C Rohs Compliant: Yes |Microchip 25C160/SN | Newark Electronics |
EEPROM, 16KBIT, 0 TO 70DEG C | element14 |
EEPROM 16Kbit 2Kx8 Serial-SPI SOIC8 | RS |
EEPROM Serial-SPI 16K-bit 2K x 8 5V 8-Pin SOIC N | Avnet America |
16K, 2K X 8 , 5V SER EE8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 25C160/SN | RS Americas |
Where can I find additional details, specifications and documents for a 25C160/SN?
Additional datasheets, footprints and schematics for 25C160/SN are listed on our Part Details page. You can also find images and similar parts to 25C160/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25C160/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25C160/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25C160/SN fall under?
The 25C160/SN is listed under 25C160.
Can I view similar or alternative parts?
You can view similar parts to 25C160/SN when available in the 25C160 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25C160/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25C160/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25C160/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 25C160/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25C160/SN often in real-time on the comparison pages.
What if I can't find stock of 25C160/SN?
You can fill out our help required form which you can use to request a quote for 25C160/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.