Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Future Electronics
from US$0.61
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
E/W Cycles | 1 |
---|---|
Density (Organization) | 4K bits (x8) |
Endurance | 1,000,000 |
Max. Clock Freq. | 3 MHz |
Memory Organization | 2 |
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 16 |
ProgMemoryKB | 0.50 |
Write Protected | True |
Write Speed (ms) | 5 |
Automotive Qualified | True |
Temperature Range | 0C to +70C |
25C040 Series 4 Kbit (512 x 8) 5.5 V SMT SPI Bus Serial EEPROM - SOIC-8 | Future Electronics |
4K, 512 X 8 , 5V SER EE | RS |
Serial Eeprom, 4Kbit, 3Mhz, Soic-8 | Newark Electronics |
EEPROM Serial-Microwire 4K-bit 512 x 8 5V 8-Pin SOIC N | Avnet America |
Microchip 25C040/SN Serial EEPROM Memory, 4kbit, 150ns, 4.5 to 5.5 V 8-Pin SOIC | Microchip Technology Inc. 25C040/SN | RS Americas |
EEPROM, 4KBIT, 0 TO 70DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25C040/SN?
Additional datasheets, footprints and schematics for 25C040/SN are listed on our Part Details page. You can also find images and similar parts to 25C040/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25C040/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25C040/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25C040/SN fall under?
The 25C040/SN is listed under 25C040.
Can I view similar or alternative parts?
You can view similar parts to 25C040/SN when available in the 25C040 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25C040/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25C040/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25C040/SN have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 25C040/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25C040/SN often in real-time on the comparison pages.
What if I can't find stock of 25C040/SN?
You can fill out our help required form which you can use to request a quote for 25C040/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.