Status: | Active |
---|---|
Series: | 25AA512 |
RoHS: | Compliant |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
987
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.02
|
730
in stock
|
Buy Now | |
Micros
from US$2.19
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.45
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
131
in stock
|
Buy Now | |
element14
from US$2.34
|
131
in stock
|
Buy Now | |
Farnell
from US$2.29
|
131
in stock
|
Buy Now | |
Microchip Technology
from US$1.87
|
94
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$3.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
64K x 8-bit (512 Kbit) |
Supports SPI modes 0 and 3 |
Up to 20 MHz clock frequency |
Self-Timed Erase and Write Cycles (6 ms max.) |
Read current: 10 mA (Max) at 20 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 10 µA (Max) at 5.5 V |
Deep power-down current: 1 µA (Max) at 2.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to +85°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP, SOIC and SOIJ and advanced package 8-lead 5x6 DFN |
Density (Organization) | 512 Kbit |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 128 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
25AA512 512 Kbit SPI Bus Serial EEPROM |
Board Design Files |
---|
Verilog Model - 25xx512 Devices |
IBIS Model - 25xx512 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Electronic Solutions for Medical and Fitness |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
25AA512 Series 512 Kbit (64K x 8) 5.5 V SMT SPI Bus Serial EEPROM - SOIC-8 | Future Electronics |
512k, 64K X 8 , 1.8V SER EEPROM IND | RS |
Serial EEPROM, 3-Wire/SPI, 512Kbit (64k x 8bit), 1.8÷5.5V, -40÷85°C | Micros |
IC: EEPROM memory | Transfer Multisort Elektronik |
Eeprom, Aec-Q100, 512Kbit, -40To85Deg C Rohs Compliant: Yes |Microchip 25AA512-I/SN | Newark Electronics |
EEPROM, AEC-Q100, 512KBIT, -40TO85DEG C | element14 |
512K SPI SERIAL EEPROM | Microchip Technology |
EEPROM Serial-SPI 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet Silica |
Microchip 25AA512-I/SN Serial EEPROM Memory,512kbit,250ns,1.8 to 5.5V 8-Pin SOIC | Microchip Technology Inc. 25AA512-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 25AA512-I/SN?
Additional datasheets, footprints and schematics for 25AA512-I/SN are listed on our Part Details page. You can also find images and similar parts to 25AA512-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA512-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA512-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA512-I/SN fall under?
The 25AA512-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 25AA512-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA512-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA512-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25AA512-I/SN have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Micros and Transfer Multisort Elektronik have stock available or on a lead time for 25AA512-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA512-I/SN often in real-time on the comparison pages.
What if I can't find stock of 25AA512-I/SN?
You can fill out our help required form which you can use to request a quote for 25AA512-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.