25AA320T-I/SN Part Information
Details for 25AA320T-I/SN by Microchip Technology
25AA320
Part Downloads

Part Specifications
E/W Cycles | 1 |
Density (Organization) | 32K bits (x8) |
Endurance | 1,000,000 |
Max. Clock Freq. | 1 MHz |
Memory Organization | 2 |
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 32 |
ProgMemoryKB | 4.00 |
Write Protected | True |
Write Speed (ms) | 5 |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- IC,SERIAL EEPROM,4KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES | Newark Electronics
- EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet America
- EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet Europe
- 25AA320 Series 32 Kb (4 K x 8) 5.5 V SMT SPI Bus Serial EEPROM - SOIC-8 | Future Electronics
Viewing Distributors for 25AA320T-I/SN
Loading...
Loading Results for 25AA320T-I/SN