Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
E/W Cycles | 1 |
---|---|
Density (Organization) | 32K bits (x8) |
Endurance | 1,000,000 |
Max. Clock Freq. | 1 MHz |
Memory Organization | 2 |
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 32 |
ProgMemoryKB | 4.00 |
Write Protected | True |
Write Speed (ms) | 5 |
Temperature Range | -40C to +85C |
Serial Eeprom, 32Kbit, 1Mhz, Soic-8 | Newark Electronics |
EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America |
32K, 4K X 8 , 2.5V SER EE IND, SOIC-8 | Microchip Technology Inc. 25AA320-I/SN | RS Americas |
EEPROM, 32KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25AA320-I/SN?
Additional datasheets, footprints and schematics for 25AA320-I/SN are listed on our Part Details page. You can also find images and similar parts to 25AA320-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA320-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA320-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA320-I/SN fall under?
The 25AA320-I/SN is listed under 25AA320.
Can I view similar or alternative parts?
You can view similar parts to 25AA320-I/SN when available in the 25AA320 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA320-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA320-I/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25AA320-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 25AA320-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA320-I/SN often in real-time on the comparison pages.
What if I can't find stock of 25AA320-I/SN?
You can fill out our help required form which you can use to request a quote for 25AA320-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.