25AA256XT-I/ST More Semiconductors - ICs by Microchip Technology

256Kb 1.8V SPI Serial EEPROM

Status: Active
Series: 25AA256
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip 25AA256 is a 256 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 32,768 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options.

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for Farnell
Farnell
from US$1.52
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.54
-
Buy Now

Features

32,768 x 8-bit (256 Kbit)
Supports SPI modes 0 and 3
Up to 10 MHz clock frequency
Self-Timed Erase and Write Cycles (5 ms max.)
Read current: 6 mA (Max) at 10 MHz
Write current: 5 mA (Max) at 5.5 V
Standby current: 5 µA (Max) at 5.5 V
Block Write Protection: Protect 1/4, 1/2 or Entire Array
More than 1 million erase/write cycles
Data retention > 200 years
Industrial (I): -40°C to 85°C
Extended (E): -40°C to +125°C
Automotive AECQ-100 Qualified1
Factory Programming Available
Available in standard packages including 8-lead PDIP, SOIC, SOIJ, and TSSOP, as well as 5x6mm DFN

Specifications

Density (Organization) 256 Kbit
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
Max. Clock Freq. 10 MHz
Page Size (bytes) 64
Write Protected False
Write Protect Scheme Quarter, Half, Whole Array
Endurance 1,000,000
Data Retention (Years) 0
Bus Modes SPI
Battery Backup False

Resources


Application Notes
AN909 - Interfacing SPI? Serial EEPROMs to PIC16 Devices
AN966 - Interfacing SPI Serial EEPROMs to Microchip PICmicro® Microcontrollers
AN995 - Using the C18 Compiler and the MSSP to Interface SPI? EEPROMs with PIC18 Devices
AN1000 - Using the MSSP Module to Interface SPI? Serial EEPROMs with PIC18 Devices
AN1006 - Interfacing SPI(TM) Serial EEPROMs to PIC18 Devices
AN1018 - Using the C18 Compiler to Interface SPI Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1040 - Recommended Usage of Microchip SPI Serial EEPROM Devices
AN1073 - Interfacing Microchip SPI Serial EEPROMs to NXP P89LPC9XX Microcontrollers Using Hardware Peripheral
AN1069 - Using C30 Compiler and the SPI module to Interface EEPROMs with dsPIC33F and PIC24F
AN1096 - Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33
AN1193 - Using C to Interface 8051 MCUs with SPI Serial EEPROMs
AN1197 - Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs
AN1198 - Interfacing 8051 MCUs with SPI Serial EEPROMs
AN1419 - Adding Flexibility by Using Multiple Footprints for SPI Serial EEPROMs




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.033
Shipping Weight (kg) 0.2156
Lead Count 8
Package Type TSSOP
Package Width or Size 4.4mm
Soldering Composition Matte Tin

Alternative Descriptions

Eeprom, Aec-Q100, 256Kbit, -40To85Deg C | Newark Electronics
EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin TSSOP T/R | Avnet America
256k, 32K X 8 , 1.8V SER EE IND, ROTATED PINOUT | Microchip Technology Inc. 25AA256XT-I/ST | RS Americas
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25AA256XT-I/ST?

Additional datasheets, footprints and schematics for 25AA256XT-I/ST are listed on our Part Details page. You can also find images and similar parts to 25AA256XT-I/ST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25AA256XT-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA256XT-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25AA256XT-I/ST fall under?

The 25AA256XT-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 25AA256XT-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA256XT-I/ST you can contact the distributor directly for product support, shipping queries etc.

Is the 25AA256XT-I/ST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 25AA256XT-I/ST have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 25AA256XT-I/ST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25AA256XT-I/ST often in real-time on the comparison pages.

What if I can't find stock of 25AA256XT-I/ST?

You can fill out our help required form which you can use to request a quote for 25AA256XT-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay