25AA160-I/P 25AA160 by Microchip Technology

16K, 2K X 8 , 1.8V SER EE IND

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Farnell
Farnell
from US$1.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.25
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.02
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

E/W Cycles 1
Density (Organization) 16K bits (x8)
Max. Clock Freq. 1 MHz
Memory Organization 2
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
Page Size (bytes) 16
ProgMemoryKB 2.00
Write Speed (ms) 5
Automotive Qualified True
Temperature Range -40C to +85C

Alternative Descriptions

Eeprom, 16Kbit, -40 To 85Deg C | Newark Electronics
EEPROM Serial-SPI 16K-bit 2K x 8 2.5V/3.3V/5V 8-Pin PDIP | Avnet America
EEPROM, 16KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25AA160-I/P?

Additional datasheets, footprints and schematics for 25AA160-I/P are listed on our Part Details page. You can also find images and similar parts to 25AA160-I/P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25AA160-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA160-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25AA160-I/P fall under?

The 25AA160-I/P is listed under 25AA160.

Can I view similar or alternative parts?

You can view similar parts to 25AA160-I/P when available in the 25AA160 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA160-I/P you can contact the distributor directly for product support, shipping queries etc.

Is the 25AA160-I/P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25AA160-I/P have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and Avnet Silica have stock available or on a lead time for 25AA160-I/P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25AA160-I/P often in real-time on the comparison pages.

What if I can't find stock of 25AA160-I/P?

You can fill out our help required form which you can use to request a quote for 25AA160-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay