Status: | Active |
---|---|
Series: | 25AA080C |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.54
|
1,319
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
589
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1024 x 8-bit (8 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 µA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN |
Density (Organization) | 8 Kbit |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
8-Kbit SPI Bus Serial EEPROM |
Board Design Files |
---|
Verilog Model - 25xx080C Devices |
IBIS Model - 25xx080C Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
8K/16K SPI EEPROM Migration |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
8K, 16B PAGE, 1.8V, SER EE | Microchip Technology |
Eeprom, 8Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-SPI 8K-bit 1K x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America |
8K, 1K X 8, 16B PAGE, 1.8V SER EE IND8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 25AA080C-I/SN | RS Americas |
EEPROM, 8KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25AA080C-I/SN?
Additional datasheets, footprints and schematics for 25AA080C-I/SN are listed on our Part Details page. You can also find images and similar parts to 25AA080C-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA080C-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA080C-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA080C-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA080C-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25AA080C-I/SN have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 25AA080C-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA080C-I/SN often in real-time on the comparison pages.
What if I can't find stock of 25AA080C-I/SN?
You can fill out our help required form which you can use to request a quote for 25AA080C-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.