Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Density (Organization) | 8K bits (x8) |
---|---|
Endurance | 1,000,000 |
Max. Clock Freq. | 10 MHz |
Memory Organization | 2 |
Min CLock Freq. | 3 MHz |
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 32 |
ProgMemoryKB | 1.00 |
Write Current | 3 |
Write Protected | True |
Write Speed (ms) | 5 |
ESD | 4000V |
Memory Org | x8 |
Memory Size | 8K |
Memory Size Num | 8000 |
Read Current | 6 |
Write Protect Scheme | Quarter, Half, Whole Array |
Temperature Range | -40C to +85C |
8K, 1K X 8, 32B PAGE, 1.8V SER EE IND | Microchip Technology Inc. 25AA080B-I/ST | RS Americas |
Eeprom, 8Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-SPI 8K-bit 1K x 8 2.5V/3.3V/5V 8-Pin TSSOP Tube | Avnet America |
EEPROM, 8KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25AA080B-I/ST?
Additional datasheets, footprints and schematics for 25AA080B-I/ST are listed on our Part Details page. You can also find images and similar parts to 25AA080B-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25AA080B-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA080B-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25AA080B-I/ST fall under?
The 25AA080B-I/ST is listed under 25AA080B.
Can I view similar or alternative parts?
You can view similar parts to 25AA080B-I/ST when available in the 25AA080B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA080B-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 25AA080B-I/ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25AA080B-I/ST have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for 25AA080B-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25AA080B-I/ST often in real-time on the comparison pages.
What if I can't find stock of 25AA080B-I/ST?
You can fill out our help required form which you can use to request a quote for 25AA080B-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.