25AA040-I/SN Part Information
Details for 25AA040-I/SN by Microchip Technology
25AA040
Part Downloads

Part Specifications
E/W Cycles | 1 |
Density (Organization) | 4K bits (x8) |
Endurance | 1,000,000 |
Max. Clock Freq. | 3 MHz |
Memory Organization | 2 |
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 16 |
ProgMemoryKB | 0.50 |
Write Protected | True |
Write Speed (ms) | 5 |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- 4K, 512 X 8 , 1.8V SER EE IND ROHS COMPLIANT: YES | Newark Electronics
- EEPROM Serial-Microwire 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America
- 4K, 512 X 8 , 1.8V SER EE IND8 SOIC 3.90mm(.150in) TUBE | Allied Electronics & Automation
- EEPROM Serial-Microwire 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet Europe
- 25AA040 Series 4 Kbit (512 x 8) 5.5 V SMT Bus Serial EEPROM - SOIC-8 | Future Electronics
Viewing Distributors for 25AA040-I/SN
Loading...
Loading Results for 25AA040-I/SN