Status: | Active |
---|---|
Series: | 25A512 |
RoHS: | Compliant |
Prices starting from US$1.76
64K x 8-bit (512 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 10 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 10 µA (Max) at 3.0V |
Deep power-down current: 1 µA (Max) at 2.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to +85°C |
Factory Programming Available |
Available in standard package 8-lead SOIC and advanced package 8-lead TSSOP |
Density (Organization) | 512 Kbit |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 128 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
25A512 512 Kbit SPI Bus Serial EEPROM Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
512k SPI Serial EEPROM on 200K | Microchip Technology |
512K, 64K X 8 , 1.8V Ser Ee Ind 8 Tssop 4.4Mm Tube Rohs Compliant: Yes |Microchip 25A512-I/ST | Newark Electronics |
EEPROM Serial-SPI 512K-bit 64K x 8 1.8V/2.5V 8-Pin TSSOP Tube | Avnet America |
512k, 64K X 8 , 1.8V SER EE IND8 TSSOP 4.4mm TUBE | Microchip Technology Inc. 25A512-I/ST | RS Americas |
EEPROM, 512KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25A512-I/ST?
Additional datasheets, footprints and schematics for 25A512-I/ST are listed on our Part Details page. You can also find images and similar parts to 25A512-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25A512-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25A512-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25A512-I/ST fall under?
The 25A512-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 25A512-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25A512-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 25A512-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25A512-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 25A512-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25A512-I/ST often in real-time on the comparison pages.
What if I can't find stock of 25A512-I/ST?
You can fill out our help required form which you can use to request a quote for 25A512-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.