Status: | Active |
---|---|
Series: | 25LC640A |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Microchip Technology
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8192 x 8-bit (64 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 µA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Extended (H)2: -40°C to +150°C |
Extended (M)2: -55°C to +125°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN |
Density (Organization) | 64 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 25xx640A Devices |
IBIS Model - 25xx640A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 64Kbit, -40 To 125Deg C | Newark Electronics |
64k SPI eeprom TDFN-8 Package Extended temp | Future Electronics |
EEPROM Serial-SPI 64K-bit 8K x 8 3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
64K SPI Serial EEPROM | Microchip Technology |
64K, 8K X 8, 2.5V SER EE EXT | Microchip Technology Inc. 25LC640AT-E/MNY | RS Americas |
EEPROM, 64KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25LC640AT-E/MNY?
Additional datasheets, footprints and schematics for 25LC640AT-E/MNY are listed on our Part Details page. You can also find images and similar parts to 25LC640AT-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC640AT-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC640AT-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC640AT-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC640AT-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC640AT-E/MNY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 25LC640AT-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC640AT-E/MNY often in real-time on the comparison pages.
What if I can't find stock of 25LC640AT-E/MNY?
You can fill out our help required form which you can use to request a quote for 25LC640AT-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.