25AA320X-I/ST 25AA320 by Microchip Technology

32k, 4K X 8 , 2.5V SER EE IND

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.93
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

E/W Cycles 1
Density (Organization) 32K bits (x8)
Endurance 1,000,000
Max. Clock Freq. 1 MHz
Memory Organization 2
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
Page Size (bytes) 32
ProgMemoryKB 4.00
Write Protected True
Write Speed (ms) 5
Temperature Range -40C to +85C

Alternative Descriptions

Eeprom, 32Kbit, -40 To 85Deg C | Newark Electronics
EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin TSSOP T/R | Avnet America
EEPROM, 32KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25AA320X-I/ST?

Additional datasheets, footprints and schematics for 25AA320X-I/ST are listed on our Part Details page. You can also find images and similar parts to 25AA320X-I/ST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25AA320X-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA320X-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25AA320X-I/ST fall under?

The 25AA320X-I/ST is listed under 25AA320.

Can I view similar or alternative parts?

You can view similar parts to 25AA320X-I/ST when available in the 25AA320 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA320X-I/ST you can contact the distributor directly for product support, shipping queries etc.

Is the 25AA320X-I/ST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25AA320X-I/ST have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for 25AA320X-I/ST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25AA320X-I/ST often in real-time on the comparison pages.

What if I can't find stock of 25AA320X-I/ST?

You can fill out our help required form which you can use to request a quote for 25AA320X-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay