25AA040X-I/ST 25AA040 by Microchip Technology

4K, 512 X 8 , 1.8V SER EE IND

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.61


Distributor Starting From Stock
Logo for Microchip Technology Microchip Technology US$0.61
6,490
Buy Now
Logo for Newark Electronics Newark Electronics US$0.72
-
Buy Now
Logo for Avnet America Avnet America US$0.74
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

E/W Cycles 1
Density (Organization) 4K bits (x8)
Endurance 1,000,000
Max. Clock Freq. 3 MHz
Memory Organization 2
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
Page Size (bytes) 16
ProgMemoryKB 0.50
Write Protected True
Write Speed (ms) 5
Temperature Range -40C to +85C

Alternative Descriptions

Eeprom, 4Kbit, -40 To 85Deg C | Newark Electronics
EEPROM Serial-Microwire 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin TSSOP Tube | Avnet America
EEPROM, 4KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25AA040X-I/ST?

Additional datasheets, footprints and schematics for 25AA040X-I/ST are listed on our Part Details page. You can also find images and similar parts to 25AA040X-I/ST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25AA040X-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25AA040X-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25AA040X-I/ST fall under?

The 25AA040X-I/ST is listed under 25AA040.

Can I view similar or alternative parts?

You can view similar parts to 25AA040X-I/ST when available in the 25AA040 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25AA040X-I/ST you can contact the distributor directly for product support, shipping queries etc.

Is the 25AA040X-I/ST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25AA040X-I/ST have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 25AA040X-I/ST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25AA040X-I/ST often in real-time on the comparison pages.

What if I can't find stock of 25AA040X-I/ST?

You can fill out our help required form which you can use to request a quote for 25AA040X-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay