Status: | Unknown |
---|---|
Series: | 25 Series |
RoHS: | Unknown |
No. of Turns | 20Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Chrome |
Product Range | 25 Series |
COUNTING DIAL, 20 TURN, 6.35MM | element14 |
Counting Dial, 20 Turn, 6.35Mm | Newark Electronics |
Vishay Potentiometer Accessory Turn Dial | Distrelec |
ACC POT Turns-Counting Dial 20 Turn 46 mm Diameter 1/4 Shaft Diameter Panel Mount" | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25A11B10?
Additional datasheets, footprints and schematics for 25A11B10 are listed on our Part Details page. You can also find images and similar parts to 25A11B10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25A11B10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25A11B10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25A11B10 fall under?
The 25A11B10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 25A11B10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25A11B10 you can contact the distributor directly for product support, shipping queries etc.
Is the 25A11B10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25A11B10 have stock available?
Authorised distributors including element14, Newark Electronics, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for 25A11B10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25A11B10 often in real-time on the comparison pages.
What if I can't find stock of 25A11B10?
You can fill out our help required form which you can use to request a quote for 25A11B10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.