Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.57
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
Accessory Type | LED Holder Set |
External Diameter | 5.3mm |
External Length | 5.3mm |
For Use With | T-1 Large Flange LEDs |
Holder Colour | Black |
Holder Material | Nylon |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circuit Playground Express - Black Girls Code |Adafruit 2599 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2599?
Additional datasheets, footprints and schematics for 2599 are listed on our Part Details page. You can also find images and similar parts to 2599 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2599 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2599 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2599 fall under?
The 2599 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2599 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2599 you can contact the distributor directly for product support, shipping queries etc.
Is the 2599 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2599 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2599.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2599 often in real-time on the comparison pages.
What if I can't find stock of 2599?
You can fill out our help required form which you can use to request a quote for 2599 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.