Options for Price Comparison
Distributor Statistics for 259725-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 259725-000
Details for 259725-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

259725-000 by TE Connectivity

TXR40AB00-2012BI
Part Information
259725-000 image
Not applicable for solder process capability
Status: Active
Aliases: 259725-000, 1-1191900-4
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size:
12
Material:
Aluminum
TE Adapter Code:
40
Cable Diameter Range:
9.5 – 15.2mm, .375 – .6in
Cable Entry Diameter:
.2 – 19.1mm, .01 – .75in
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Connector Shell Size:
21, G
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR12BI
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Compatible Parts
Alternate Descriptions
TXR40AB00-2012BI Onlinecomponents.com
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 21 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe