Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2596914002,
8-1191899-4 |
Fluid Type | Hydraulic Fluid, Insulating Oil, Unleaded Gasoline, Lubricating Oil, Diesel Fuel, Water, Brake Fluid |
---|---|
Flexibility | Flexible |
Material Systems Code | 100 |
Shrink Ratio | 2:1 |
Material | Chlorinated Polyolefin |
Color | Black |
Expanded Inside Diameter (Min) | 50mm, 1.97in |
Recovered Inside Diameter (Max) | 30mm, 1.18in |
Size Range | 1.18 – 1.97in, 30 – 50mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Pre-Coated Wrap-JKT |
Recovery Temperature | 121°C |
Operating Temperature Range | -30 – 105°C |
Resistant To | Mechanical Damage |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 121°C |
Cable Accessories Heat Shrinkable Tubing Cross-linked Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves ZHTM-50/30-0-SP | Sager |
Where can I find additional details, specifications and documents for a 2596914002?
Additional datasheets, footprints and schematics for 2596914002 are listed on our Part Details page. You can also find images and similar parts to 2596914002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2596914002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2596914002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2596914002 fall under?
The 2596914002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2596914002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2596914002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2596914002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2596914002 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 2596914002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2596914002 often in real-time on the comparison pages.
What if I can't find stock of 2596914002?
You can fill out our help required form which you can use to request a quote for 2596914002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.