2594 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 51N, 36.5MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Newark
Newark
from US$2.28
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.86
-
Buy Now
Logo for Sager
Sager
from US$192.26
-
Buy Now

Specifications

Body Length 36.5mm
Compressed Length 11mm
Compression Load Max 51N
External Diameter 8.71mm
Wire Diameter 1.2mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 51N, 36.5Mm | Newark Electronics


2594 Connectors by ABB Group

TC 2594 3IN STR LT CORD CONN 2.535-

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2594?

Additional datasheets, footprints and schematics for 2594 are listed on our Part Details page. You can also find images and similar parts to 2594 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2594 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2594 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2594 fall under?

The 2594 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 2594 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2594 you can contact the distributor directly for product support, shipping queries etc.

Is the 2594 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2594 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 2594.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2594 often in real-time on the comparison pages.

What if I can't find stock of 2594?

You can fill out our help required form which you can use to request a quote for 2594 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay