2587 Part Information
Details for 2587 by Pro Power
Cable Wire & Cable Assemblies>Cable Management>Cable Ties
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 70.1800 |
5 | 51.6100 |
10 | 40.6500 |
50 | 33.0500 |
Stock Information
Details
Part Downloads
Part Specifications
Mount Fixing Type | Adhesive |
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 12.7mm |
Width | 12.7mm |
Height | - |
Product Range | - |
Accessory Type | Cable Tie Holder |
Alternative Part Descriptions
- CABLE TIE HOLDER, NYLON 6/6; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes | Newark Electronics
Details for 2587 by Thomas & Betts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 70.1800 |
5 | 51.6100 |
10 | 40.6500 |
50 | 33.0500 |
Stock Information
Details
Alternative Part Descriptions
- 2-1/2IN STR LT CORD CONN 2.35-2.565 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2587?
Additional datasheets, footprints and schematics for 2587 are listed in our Part Details tab. You can also find the 2587 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2587 in the Pricing & Inventory tab next to part details. You can view 2587 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2587 fall under?
The 2587 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2587 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2587 you can contact the distributor directly for product support, shipping queries etc.
Is the 2587 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2587 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2587.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2587 often in real-time on the comparison pages.
What if I can't find stock of 2587?
You can fill out our help required form which you can use to request a quote for 2587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.