Options for Price Comparison
Distributor Statistics for 258463-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 258463-000
Details for 258463-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

258463-000 by TE Connectivity

TXR18AB90-1004AI

Part Information

258463-000 image
Not applicable for solder process capability
Status: Active
Aliases: 258463-000, 1-1191891-6
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
18
Material:
Aluminum
Color:
Olive Drab
Adapter Entry Size:
4
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Entry Diameter:
.2 – 6.4mm, .01 – .25in
Cable Diameter Range:
3.2 – 5.1mm, .125 – .2in
Connector Detail Specification Number:
AS31061, AS31011, AS31071, AS31001
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR04AI
Adapter Angle:
90
Connector Shell Size:
10S
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America