Grommet Type | Open |
---|---|
Cable Diameter Min | 4mm |
Cable Diameter Max | 5mm |
Grommet Material | TPE (Thermoplastic Elastomer) |
Grommet Colour | Grey |
RoHS Compliant | Yes |
Weidmüller Cable Entry Sealing Insert, 4 ... 5mm, TPE, Cable Entries 1, Grey | Distrelec |
Cable Grommet, Open, Tpe, Grey | Newark Electronics |
93AC6806 | element14 |
Cable Sealing Element Small 4mm to 5mm Clamping Gray | Avnet America |
Where can I find additional details, specifications and documents for a 2583440000?
Additional datasheets, footprints and schematics for 2583440000 are listed on our Part Details page. You can also find images and similar parts to 2583440000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2583440000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2583440000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2583440000 fall under?
The 2583440000 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 2583440000 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2583440000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2583440000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2583440000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2583440000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2583440000 often in real-time on the comparison pages.
What if I can't find stock of 2583440000?
You can fill out our help required form which you can use to request a quote for 2583440000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.