Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 12.7mm |
---|---|
Compressed Length | 9.9mm |
Compression Load Max | 3.6N |
External Diameter | 9.53mm |
Wire Diameter | 0.5mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2583?
Additional datasheets, footprints and schematics for 2583 are listed on our Part Details page. You can also find images and similar parts to 2583 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2583 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2583 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2583 fall under?
The 2583 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to 2583 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2583 you can contact the distributor directly for product support, shipping queries etc.
Is the 2583 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2583 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2583.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2583 often in real-time on the comparison pages.
What if I can't find stock of 2583?
You can fill out our help required form which you can use to request a quote for 2583 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.