2580260000 Power Supplies by Weidmuller

POWER SUPPLY, AC-DC, 24V, 4A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$113.08


Distributor Starting From Stock
Logo for Distrelec Distrelec US$247.92
3
Buy Now
Logo for Newark Electronics Newark Electronics US$113.08
-
Buy Now
Logo for element14 element14 US$119.43
-
Buy Now
Logo for Farnell Farnell US$121.71
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Outputs 1 Output
Output Power Max 96W
Output Voltage - Output 1 24V
Output Current - Output 1 4A
RoHS Compliant Yes

Alternative Descriptions

DIN Rail Power Supply 1-Phase 24V 96W | RS
Weidmüller DIN Rail Power Supply, 87%, 24V, 4A, 96W, Adjustable | Distrelec
Power Supply, Ac-Dc, 24V, 4A | Newark Electronics
AC to DC Power Supply 24V 4A DIN Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2580260000?

Additional datasheets, footprints and schematics for 2580260000 are listed on our Part Details page. You can also find images and similar parts to 2580260000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2580260000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2580260000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2580260000 fall under?

The 2580260000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 2580260000 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2580260000 you can contact the distributor directly for product support, shipping queries etc.

Is the 2580260000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2580260000 have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2580260000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2580260000 often in real-time on the comparison pages.

What if I can't find stock of 2580260000?

You can fill out our help required form which you can use to request a quote for 2580260000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay