Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.00
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
RoHS Compliant | Yes |
DIN Rail Power Supply 1-Phase 12V 60W | RS |
Power Supply, Ac-Dc, 12V, 5A | Newark Electronics |
Weidmüller DIN Rail Power Supply, 86%, 12V, 5A, 30W, Adjustable | Distrelec |
AC to DC Power Supply 12V 5A DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a 2580240000?
Additional datasheets, footprints and schematics for 2580240000 are listed on our Part Details page. You can also find images and similar parts to 2580240000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2580240000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2580240000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2580240000 fall under?
The 2580240000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2580240000 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2580240000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2580240000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2580240000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2580240000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2580240000 often in real-time on the comparison pages.
What if I can't find stock of 2580240000?
You can fill out our help required form which you can use to request a quote for 2580240000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.