2580180000 Power Supplies by Weidmuller

POWER SUPPLY, AC-DC, 24V, 0.7A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.10

Distributor Stock
Logo for RS
RS
from US$40.86
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.10
6
in stock
Buy Now
Logo for element14
element14
from US$44.74
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$41.92
6
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$85.79
2
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 16W
Output Voltage - Output 1 24V
Output Current - Output 1 700mA
RoHS Compliant Yes

Alternative Descriptions

DIN Rail Power Supply 1-Phase 24V 16W | RS
Power Supply, Ac-Dc, 24V, 0.7A | Newark Electronics
Weidmüller DIN Rail Power Supply, 82.5%, 24V, 700mA, 16W, Adjustable | Distrelec
AC to DC Power Supply 24V 0.7A DIN Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2580180000?

Additional datasheets, footprints and schematics for 2580180000 are listed on our Part Details page. You can also find images and similar parts to 2580180000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2580180000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2580180000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2580180000 fall under?

The 2580180000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 2580180000 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2580180000 you can contact the distributor directly for product support, shipping queries etc.

Is the 2580180000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2580180000 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2580180000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2580180000 often in real-time on the comparison pages.

What if I can't find stock of 2580180000?

You can fill out our help required form which you can use to request a quote for 2580180000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay