Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 8.1mm |
---|---|
Material | Brass |
Bore Diameter Nom | 6.35mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bore Adaptor, 10Mm, Pk2 | Newark Electronics |
BORE ADAPTOR, 10MM, PK2 | element14 |
Where can I find additional details, specifications and documents for a 257P24.F?
Additional datasheets, footprints and schematics for 257P24.F are listed on our Part Details page. You can also find images and similar parts to 257P24.F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 257P24.F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 257P24.F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 257P24.F fall under?
The 257P24.F is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 257P24.F when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 257P24.F you can contact the distributor directly for product support, shipping queries etc.
Is the 257P24.F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 257P24.F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 257P24.F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 257P24.F often in real-time on the comparison pages.
What if I can't find stock of 257P24.F?
You can fill out our help required form which you can use to request a quote for 257P24.F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.