Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Solid Edging |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | - |
Grommet Material | Nylon (Polyamide) |
Mounting Hole Dia | - |
Panel Thickness Max | 0.072" |
Grommet Colour | Natural |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lockitron Motorized Door Lock Body |Adafruit 2579 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2579?
Additional datasheets, footprints and schematics for 2579 are listed on our Part Details page. You can also find images and similar parts to 2579 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2579 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2579 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2579 fall under?
The 2579 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2579 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2579 you can contact the distributor directly for product support, shipping queries etc.
Is the 2579 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2579 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 2579.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2579 often in real-time on the comparison pages.
What if I can't find stock of 2579?
You can fill out our help required form which you can use to request a quote for 2579 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.