2577 Part Information
Details for 2577 by Thomas & Betts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 146.8300 |
10 | 136.4000 |
25 | 127.4500 |
50 | 122.9800 |
100 | 118.5100 |
Stock Information
Details
Alternative Part Descriptions
- STR. RELIEF CONNECTOR | Newark Electronics
Details for 2577 by Pro Power
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 146.8300 |
10 | 136.4000 |
25 | 127.4500 |
50 | 122.9800 |
100 | 118.5100 |
Stock Information
Details
Part Specifications
Panel Thickness Max | 0.036" |
Accessory Type | Grommet Strip |
Body Color | Unfinished |
Enclosure Material | Nylon (Polyamide) |
Height | 3.2mm |
Length | 100ft |
Material | Nylon |
Pack Quantity | 100 |
RoHS Compliant | Yes |
Alternative Part Descriptions
- GROMMET STRIP, NYLON; Panel Thickness Max:0.036"; Accessory Type:Grommet Strip; Body Color:Unfinished; Enclosure Material:Nylon (Polyamide); For Use With:-; Height:3.2mm; Length:100ft; Material:Nylon; Pack Quantity:100 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2577?
Additional datasheets, footprints and schematics for 2577 are listed in our Part Details tab. You can also find the 2577 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2577 in the Pricing & Inventory tab next to part details. You can view 2577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2577 fall under?
The 2577 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2577 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2577 you can contact the distributor directly for product support, shipping queries etc.
Is the 2577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2577 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2577 often in real-time on the comparison pages.
What if I can't find stock of 2577?
You can fill out our help required form which you can use to request a quote for 2577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.