257040-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 257040-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 257040-000
Series Information for 257040-000 - TE Connectivity
  • Status: Active
  • Aliases: 257040-000, 7-1198197-0
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD06W-J

Specifications

Marker Material:
Polyoxymethylene
Marker Color:
White
Marker Style:
Snap-On
Marker Size:
STD 06
Compatible Cable Diameter:
.102 – .138in, 2.6 – 3.5mm
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Printed Marking:
J
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Europe
Cable Accessories Marker Polyoxymethylene White Bag
Boersig GmbH
STD06W-J
Conrad
; No. of markers: 30; Imprint: J ;