Status: | Unknown |
---|---|
Series: | 2560 Series |
RoHS: | Unknown |
Product Range | 2560 Series |
---|---|
Scope Channels | 2 Analogue, 16 Digital |
Bandwidth | 300MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 140 Mpts |
Calculated Rise Time | 1.2ns |
Scope Display Type | TFT LCD Color |
Mso, 300Mhz, 2Gsps, 1.2Ns, Tft Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a 2568-MSO?
Additional datasheets, footprints and schematics for 2568-MSO are listed on our Part Details page. You can also find images and similar parts to 2568-MSO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2568-MSO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2568-MSO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2568-MSO fall under?
The 2568-MSO is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to 2568-MSO when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2568-MSO you can contact the distributor directly for product support, shipping queries etc.
Is the 2568-MSO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2568-MSO have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 2568-MSO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2568-MSO often in real-time on the comparison pages.
What if I can't find stock of 2568-MSO?
You can fill out our help required form which you can use to request a quote for 2568-MSO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.