Status: | Unknown |
---|---|
Series: | 2563 Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2mm |
No. of Rows | 1Rows |
No. of Contacts | 2Contacts |
Connector Mounting | Through Hole Mount |
Product Range | 2563 Series |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Connector, Rcpt, 2Pos, 1Row, 2Mm | Newark Electronics |
2 Position 2.0 mm Pitch Single Row Push-Pull Female Socket Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 25630201RP2?
Additional datasheets, footprints and schematics for 25630201RP2 are listed on our Part Details page. You can also find images and similar parts to 25630201RP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25630201RP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25630201RP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25630201RP2 fall under?
The 25630201RP2 is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 25630201RP2 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25630201RP2 you can contact the distributor directly for product support, shipping queries etc.
Is the 25630201RP2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25630201RP2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 25630201RP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25630201RP2 often in real-time on the comparison pages.
What if I can't find stock of 25630201RP2?
You can fill out our help required form which you can use to request a quote for 25630201RP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.