Status: | Unknown |
---|---|
Series: | 25 Series |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$10.09 |
No stock
|
Buy Now | |
RS | US$1.38 |
100
|
Buy Now | |
Distrelec | US$14.41 |
80
|
Buy Now | |
Transfer Multisort Elektronik | US$29.72 |
8
|
Buy Now | |
Carlton-Bates | US$52.18 |
2
|
Buy Now | |
RS Americas | US$5.67 |
1
|
Buy Now | |
Newark Electronics | US$5.00 |
-
|
Buy Now | |
element14 | US$8.28 |
-
|
Buy Now | |
Sager | US$55.33 |
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 6.4mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Transparent |
Product Range | 25 Series |
SVHC | No SVHC (07-Jul-2017) |
BUMBER, POLYURETHANE, CLEAR, 6.4MM | Farnell |
Status: | Unknown |
---|---|
Series: | 2560 Series |
RoHS: | Unknown |
Product Range | 2560 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 70MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 140 Mpts |
Calculated Rise Time | 5ns |
Scope Display Type | TFT LCD Color |
Where can I find additional details, specifications and documents for a 2563?
Additional datasheets, footprints and schematics for 2563 are listed on our Part Details page. You can also find images and similar parts to 2563 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2563 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2563 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2563 fall under?
The 2563 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2563 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2563 you can contact the distributor directly for product support, shipping queries etc.
Is the 2563 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2563 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Carlton-Bates and RS Americas have stock available or on a lead time for 2563.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2563 often in real-time on the comparison pages.
What if I can't find stock of 2563?
You can fill out our help required form which you can use to request a quote for 2563 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.