2562-201-2031L

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2562-201-2031L
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2562-201-2031L
Details for TE Store
2562-201-2031L
CONT SOC ASSY Contact Type:Socket
Buy Directly from TE Store (16300 in Stock)
$0.4600 per unit
Series Information for 2562-201-2031L - TE Connectivity
  • Status: Active
  • Product Code: EB54
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

CONT SOC ASSY

Specifications

Contact Termination Area Plating Material:
Gold
Contact Type:
Socket
Contact Current Rating (Max):
7.5A
Contact Size:
20
Contact Mating Area Plating Material:
Gold
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
CONT SOC ASSY
Avnet America
Contact SKT Crimp ST Cable Mount
Avnet Europe
Contact SKT Crimp ST Cable Mount
TE Store
CONT SOC ASSY Contact Type:Socket;Contact Mating Area Plating Material:Gold;Contact Termination Area Plating Material:Gold;Contact Size:20;Termination Method to Wire & Cable:Crimp Socket Gold 20 | Connector Contact | TE Connectivity
Future Electronics
Size 20 Gold Plated 7.5 Amp Mil-Spec Contact Socket