Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 3.6mm |
Base Diameter | 12.7mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2561?
Additional datasheets, footprints and schematics for 2561 are listed on our Part Details page. You can also find images and similar parts to 2561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2561 fall under?
The 2561 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to 2561 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2561 you can contact the distributor directly for product support, shipping queries etc.
Is the 2561 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2561 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for 2561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2561 often in real-time on the comparison pages.
What if I can't find stock of 2561?
You can fill out our help required form which you can use to request a quote for 2561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.