Status: | Unknown |
---|---|
Series: | 2550 Series |
RoHS: | Compliant |
Product Range | 2550 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 300MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 24 kpts |
Calculated Rise Time | 1.2ns |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
RoHS Compliant | YES |
---|
1-1/4 Inch Cord Conn .880-1.065 Rohs Compliant: Yes |Abb Thomas & Betts 2558 | Newark Electronics |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 2.5mm |
Base Width | 10.2mm |
Bumper / Feet Style | Square |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2558?
Additional datasheets, footprints and schematics for 2558 are listed on our Part Details page. You can also find images and similar parts to 2558 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2558 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2558 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2558 fall under?
The 2558 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to 2558 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2558 you can contact the distributor directly for product support, shipping queries etc.
Is the 2558 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2558 have stock available?
Authorised distributors including RS, RS Americas, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for 2558.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2558 often in real-time on the comparison pages.
What if I can't find stock of 2558?
You can fill out our help required form which you can use to request a quote for 2558 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.