Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Diameter Min | 34.9mm |
---|---|
Cable Diameter Max | 37.7mm |
Cable Gland Material | Steel |
IP / NEMA Rating | Not Rated |
RoHS Compliant | Yes |
Liquidtight Strain Relief Cord Connector, Steel | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 2550 Series |
RoHS: | Compliant |
Product Range | 2550 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 24 kpts |
Calculated Rise Time | 1.8ns |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2557?
Additional datasheets, footprints and schematics for 2557 are listed on our Part Details page. You can also find images and similar parts to 2557 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2557 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2557 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2557 fall under?
The 2557 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Glands, Locknuts & Fixing Tools > Cable Glands.
Can I view similar or alternative parts?
You can view similar parts to 2557 when available in the Cable Glands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2557 you can contact the distributor directly for product support, shipping queries etc.
Is the 2557 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2557 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 2557.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2557 often in real-time on the comparison pages.
What if I can't find stock of 2557?
You can fill out our help required form which you can use to request a quote for 2557 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.