Status: | Unknown |
---|---|
Series: | 2550 Series |
RoHS: | Compliant |
Product Range | 2550 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 70MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 24 kpts |
Calculated Rise Time | 5ns |
Scope Display Type | WQVGA LCD Color |
RoHS Compliant | Yes |
Digital Storage Oscilloscope, 4Ch, 70Mhz, 2Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a 2553?
Additional datasheets, footprints and schematics for 2553 are listed on our Part Details page. You can also find images and similar parts to 2553 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2553 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2553 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2553 fall under?
The 2553 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to 2553 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2553 you can contact the distributor directly for product support, shipping queries etc.
Is the 2553 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2553 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Avnet America have stock available or on a lead time for 2553.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2553 often in real-time on the comparison pages.
What if I can't find stock of 2553?
You can fill out our help required form which you can use to request a quote for 2553 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.