Options for Price Comparison
Distributor Statistics for 255240-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 255240-000
Details for 255240-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

255240-000 by TE Connectivity

TXR18AB90C3624AI

Part Information

255240-000 image
Not applicable for solder process capability
Status: Active
Aliases: 255240-000, 8-1198865-3
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Color:
Olive Drab
TE Adapter Code:
18
Material:
Aluminum
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size:
24
Cable Diameter Range:
19.1 – 30.5mm, .75 – 1.2in
Cable Entry Diameter:
.2 – 38.1mm, .01 – 1.5in
Connector Detail Specification Number:
AS31011, AS31071, AS31061, AS31001
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Manufacturer:
Cannon - Class A, E & R
Adapter Angle:
90
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Style:
Tinel-Lock Adapter
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
36
Termination Device Included:
TR24AI
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel-Lock Backshell with Ring Size 36 R/A Aluminum Alloy Cadmium Finish Olive Drab Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 36 R/A Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe